Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04023R00FKEDHP

Description
3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.00YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00YCT-ND
Chip Resistor - Surface Mount 541-3.00YCT-ND
3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00YDKR-ND
Chip Resistor - Surface Mount 541-3.00YDKR-ND
3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00YTR-ND
Chip Resistor - Surface Mount 541-3.00YTR-ND
3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 3.00 OHM .125W 1% 0402 SMD - CRCW04023R00FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM .125W 1% 0402 SMD
CRCW04023R00FKEDHP
RES 3.00 OHM .125W 1% 0402 SMD CRCW04023R00FKEDHP
RES 3.00ohm .125W 1% 0402 SMD

RES 3.00ohm .125W 1% 0402 SMD

Supplier's Site
Res, 3 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay - 33AK8604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
33AK8604
Res, 3 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay 33AK8604
RES, 3 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

RES, 3 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.00YCT-ND CRCW04023R00FKEDHP 33AK8604
Product Name Chip Resistor - Surface Mount RES 3.00 OHM .125W 1% 0402 SMD Res, 3 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details