Vishay Intertechnology, Inc. RES 3.92M OHM 1/16W 1% 0402 SMD CRCW04023M92FKTD

Description
RES 3.92Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.92Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1/16W 1% 0402 SMD - CRCW04023M92FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1/16W 1% 0402 SMD
CRCW04023M92FKTD
RES 3.92M OHM 1/16W 1% 0402 SMD CRCW04023M92FKTD
RES 3.92Mohm 1/16W 1% 0402 SMD

RES 3.92Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M92FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M92FKTD-ND
Chip Resistor - Surface Mount CRCW04023M92FKTD-ND
3.92 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 3.92M 1% 100 Rt7 Rohs Compliant Vishay - 48P7663 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 3.92M 1% 100 Rt7 Rohs Compliant Vishay
48P7663
Crcw0402 3.92M 1% 100 Rt7 Rohs Compliant Vishay 48P7663
CRCW0402 3.92M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 3.92M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M92FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023M92FKTD
Chip Resistor - Surface Mount CRCW04023M92FKTD
RES SMD 3.92M OHM 1% 1/16W 0402

RES SMD 3.92M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04023M92FKTD CRCW04023M92FKTD-ND 48P7663 CRCW04023M92FKTD
Product Name RES 3.92M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 3.92M 1% 100 Rt7 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 3.92E6 ohms 3.92E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details