Thick Film Resistors - SMD 1/16watt 3.83Mohms 1% 100ppm
3.83 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
3.83 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
3.83 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 3M83, 1%, 0.63W, 0402; Resistance:3.83Mohm;
RES, THICK FILM, 3M83, 1%, 0.063W, 0402, REEL; Resistance:3.83Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04023M83FKED | 541-3.83MLDKR-ND | 56P3896 |
| Product Name | Thick Film Resistors - SMD 1/16watt 3.83Mohms 1% 100ppm | Chip Resistor - Surface Mount | Res, Thick Film, 3M83, 1%, 0.63W, 0402; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 3.83E6 ohms | 3.83E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |