Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04023M65FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.65 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.65 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3718
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3718
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.65 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.65 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3718
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details