Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04023M60JNTD

Description
3.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04023M60JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M60JNTD-ND
Chip Resistor - Surface Mount CRCW04023M60JNTD-ND
3.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.6M OHM 1/16W 5% 0402 SMD - CRCW04023M60JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/16W 5% 0402 SMD
CRCW04023M60JNTD
RES 3.6M OHM 1/16W 5% 0402 SMD CRCW04023M60JNTD
RES 3.6Mohm 1/16W 5% 0402 SMD

RES 3.6Mohm 1/16W 5% 0402 SMD

Supplier's Site
Crcw0402 3.6M 5% 200 Rt7 Rohs Compliant Vishay - 48P7659 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 3.6M 5% 200 Rt7 Rohs Compliant Vishay
48P7659
Crcw0402 3.6M 5% 200 Rt7 Rohs Compliant Vishay 48P7659
CRCW0402 3.6M 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 3.6M 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023M60JNTD-ND CRCW04023M60JNTD 48P7659
Product Name Chip Resistor - Surface Mount RES 3.6M OHM 1/16W 5% 0402 SMD Crcw0402 3.6M 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details