Vishay Precision Group Chip Resistor - Surface Mount CRCW04023M60JNEDC

Description
3.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04023M60JNEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M60JNEDC-ND
Chip Resistor - Surface Mount CRCW04023M60JNEDC-ND
3.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 200 3M6 5% Et7 E3 Rohs Compliant Vishay - 59AC1061 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 200 3M6 5% Et7 E3 Rohs Compliant Vishay
59AC1061
D10/crcw0402-C 200 3M6 5% Et7 E3 Rohs Compliant Vishay 59AC1061
D10/CRCW0402-C 200 3M6 5% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 200 3M6 5% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW04023M60JNEDC-ND 59AC1061
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 200 3M6 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details