Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04023M60FKED

Description
3.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.60MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MLDKR-ND
Chip Resistor - Surface Mount 541-3.60MLDKR-ND
3.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MLTR-ND
Chip Resistor - Surface Mount 541-3.60MLTR-ND
3.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MLCT-ND
Chip Resistor - Surface Mount 541-3.60MLCT-ND
3.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60M OHM 1/16W 1% 0402 SMD - CRCW04023M60FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60M OHM 1/16W 1% 0402 SMD
CRCW04023M60FKED
RES 3.60M OHM 1/16W 1% 0402 SMD CRCW04023M60FKED
RES 3.60Mohm 1/16W 1% 0402 SMD

RES 3.60Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M60FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023M60FKED
Chip Resistor - Surface Mount CRCW04023M60FKED
RES SMD 3.6M OHM 1% 1/16W 0402

RES SMD 3.6M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 3M6, 1%, 0.063W, 0402; Resistance Vishay - 87W8835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M6, 1%, 0.063W, 0402; Resistance Vishay
87W8835
Res, Thick Film, 3M6, 1%, 0.063W, 0402; Resistance Vishay 87W8835
RES, THICK FILM, 3M6, 1%, 0.063W, 0402; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 3M6, 1%, 0.063W, 0402; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M6, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3347
Res, Thick Film, 3M6, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3347
RES, THICK FILM, 3M6, 1%, 0.063W, 0402, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M6, 1%, 0.063W, 0402, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-3.60MLDKR-ND CRCW04023M60FKED CRCW04023M60FKED 87W8835 47P3347
Product Name Chip Resistor - Surface Mount RES 3.60M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M6, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 3M6, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers