Vishay Intertechnology, Inc. RES 3.57M OHM 1/16W 1% 0402 SMD CRCW04023M57FKTD

Description
RES 3.57Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.57Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57M OHM 1/16W 1% 0402 SMD - CRCW04023M57FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57M OHM 1/16W 1% 0402 SMD
CRCW04023M57FKTD
RES 3.57M OHM 1/16W 1% 0402 SMD CRCW04023M57FKTD
RES 3.57Mohm 1/16W 1% 0402 SMD

RES 3.57Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M57FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M57FKTD-ND
Chip Resistor - Surface Mount CRCW04023M57FKTD-ND
3.57 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 3.57M 1% 100 Rt7 Rohs Compliant Vishay - 48P7658 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 3.57M 1% 100 Rt7 Rohs Compliant Vishay
48P7658
Crcw0402 3.57M 1% 100 Rt7 Rohs Compliant Vishay 48P7658
CRCW0402 3.57M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 3.57M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023M57FKTD CRCW04023M57FKTD-ND 48P7658
Product Name RES 3.57M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 3.57M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 3.57E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details