Vishay Precision Group Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm CRCW04023M57FKED

Description
Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm - CRCW04023M57FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm
CRCW04023M57FKED
Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm CRCW04023M57FKED
Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-3.57MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57MLTR-ND
Chip Resistor - Surface Mount 541-3.57MLTR-ND
3.57 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57MLDKR-ND
Chip Resistor - Surface Mount 541-3.57MLDKR-ND
3.57 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57MLCT-ND
Chip Resistor - Surface Mount 541-3.57MLCT-ND
3.57 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M57, 1%, 0.63W, 0402; Resistance Vishay - 51P0047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M57, 1%, 0.63W, 0402; Resistance Vishay
51P0047
Res, Thick Film, 3M57, 1%, 0.63W, 0402; Resistance Vishay 51P0047
RES, THICK FILM, 3M57, 1%, 0.63W, 0402; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M57, 1%, 0.63W, 0402; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M57, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M57, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3346
Res, Thick Film, 3M57, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3346
RES, THICK FILM, 3M57, 1%, 0.063W, 0402, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M57, 1%, 0.063W, 0402, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023M57FKED 541-3.57MLTR-ND 51P0047
Product Name Thick Film Resistors - SMD 1/16watt 3.57Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 3M57, 1%, 0.63W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 3.57E6 ohms 3.57E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details