Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04023M40FKTD

Description
3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04023M40FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M40FKTD-ND
Chip Resistor - Surface Mount CRCW04023M40FKTD-ND
3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.40M OHM 1/16W 1% 0402 SMD - CRCW04023M40FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40M OHM 1/16W 1% 0402 SMD
CRCW04023M40FKTD
RES 3.40M OHM 1/16W 1% 0402 SMD CRCW04023M40FKTD
RES 3.40Mohm 1/16W 1% 0402 SMD

RES 3.40Mohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04023M40FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04023M40FKTD
Resistors - Chip Resistor - Surface Mount CRCW04023M40FKTD
RES SMD 3.4M OHM 1% 1/16W 0402

RES SMD 3.4M OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M40FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023M40FKTD
Chip Resistor - Surface Mount CRCW04023M40FKTD
RES SMD 3.4M OHM 1% 1/16W 0402

RES SMD 3.4M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04023M40FKTD-ND CRCW04023M40FKTD CRCW04023M40FKTD CRCW04023M40FKTD
Product Name Chip Resistor - Surface Mount RES 3.40M OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details