Vishay Precision Group RES 3.40M OHM 1/16W 1% 0402 SMD CRCW04023M40FKED

Description
RES 3.40Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.40Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40M OHM 1/16W 1% 0402 SMD - CRCW04023M40FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40M OHM 1/16W 1% 0402 SMD
CRCW04023M40FKED
RES 3.40M OHM 1/16W 1% 0402 SMD CRCW04023M40FKED
RES 3.40Mohm 1/16W 1% 0402 SMD

RES 3.40Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.40MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MLDKR-ND
Chip Resistor - Surface Mount 541-3.40MLDKR-ND
3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MLTR-ND
Chip Resistor - Surface Mount 541-3.40MLTR-ND
3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MLCT-ND
Chip Resistor - Surface Mount 541-3.40MLCT-ND
3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M4, 1%, 0.63W, 0402; Resistance Vishay - 56P3894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M4, 1%, 0.63W, 0402; Resistance Vishay
56P3894
Res, Thick Film, 3M4, 1%, 0.63W, 0402; Resistance Vishay 56P3894
RES, THICK FILM, 3M4, 1%, 0.63W, 0402; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3M4, 1%, 0.63W, 0402; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M4, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3344
Res, Thick Film, 3M4, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3344
RES, THICK FILM, 3M4, 1%, 0.063W, 0402, REEL; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M4, 1%, 0.063W, 0402, REEL; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04023M40FKED 541-3.40MLDKR-ND 56P3894 47P3344
Product Name RES 3.40M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M4, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 3M4, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 3.40E6 ohms 3.40E6 ohms 3.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details