Vishay Intertechnology, Inc. RES 3.32M OHM 1/16W 1% 0402 SMD CRCW04023M32FKTD

Description
RES 3.32Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.32Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32M OHM 1/16W 1% 0402 SMD - CRCW04023M32FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/16W 1% 0402 SMD
CRCW04023M32FKTD
RES 3.32M OHM 1/16W 1% 0402 SMD CRCW04023M32FKTD
RES 3.32Mohm 1/16W 1% 0402 SMD

RES 3.32Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M32FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M32FKTD-ND
Chip Resistor - Surface Mount CRCW04023M32FKTD-ND
3.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023M32FKTD CRCW04023M32FKTD-ND
Product Name RES 3.32M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers