Vishay Precision Group Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm CRCW04023M32FKED

Description
Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm - CRCW04023M32FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm
CRCW04023M32FKED
Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm CRCW04023M32FKED
Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-3.32MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MLTR-ND
Chip Resistor - Surface Mount 541-3.32MLTR-ND
3.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MLDKR-ND
Chip Resistor - Surface Mount 541-3.32MLDKR-ND
3.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MLCT-ND
Chip Resistor - Surface Mount 541-3.32MLCT-ND
3.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 3.32Mohm, 63Mw, 1%; Resistance Vishay - 51P0046 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.32Mohm, 63Mw, 1%; Resistance Vishay
51P0046
Thick Film Resistor, 3.32Mohm, 63Mw, 1%; Resistance Vishay 51P0046
THICK FILM RESISTOR, 3.32MOHM, 63mW, 1%; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.32MOHM, 63mW, 1%; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M32, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M32, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3343
Res, Thick Film, 3M32, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3343
RES, THICK FILM, 3M32, 1%, 0.063W, 0402, REEL; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M32, 1%, 0.063W, 0402, REEL; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023M32FKED 541-3.32MLTR-ND 51P0046
Product Name Thick Film Resistors - SMD 1/16watt 3.32Mohms 1% 100ppm Chip Resistor - Surface Mount Thick Film Resistor, 3.32Mohm, 63Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 3.32E6 ohms 3.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details