Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04023M30FKTD

Description
3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04023M30FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M30FKTD-ND
Chip Resistor - Surface Mount CRCW04023M30FKTD-ND
3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.30M OHM 1/16W 1% 0402 SMD - CRCW04023M30FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30M OHM 1/16W 1% 0402 SMD
CRCW04023M30FKTD
RES 3.30M OHM 1/16W 1% 0402 SMD CRCW04023M30FKTD
RES 3.30Mohm 1/16W 1% 0402 SMD

RES 3.30Mohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 3.3M 1% 100 Rt7 Rohs Compliant Vishay - 48P7656 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 3.3M 1% 100 Rt7 Rohs Compliant Vishay
48P7656
Crcw0402 3.3M 1% 100 Rt7 Rohs Compliant Vishay 48P7656
CRCW0402 3.3M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 3.3M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M30FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023M30FKTD
Chip Resistor - Surface Mount CRCW04023M30FKTD
RES SMD 3.3M OHM 1% 1/16W 0402

RES SMD 3.3M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04023M30FKTD-ND CRCW04023M30FKTD 48P7656 CRCW04023M30FKTD
Product Name Chip Resistor - Surface Mount RES 3.30M OHM 1/16W 1% 0402 SMD Crcw0402 3.3M 1% 100 Rt7 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details