Vishay Precision Group RES 3.30M OHM 1/16W 1% 0402 SMD CRCW04023M30FKED

Description
RES 3.30Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.30Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30M OHM 1/16W 1% 0402 SMD - CRCW04023M30FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30M OHM 1/16W 1% 0402 SMD
CRCW04023M30FKED
RES 3.30M OHM 1/16W 1% 0402 SMD CRCW04023M30FKED
RES 3.30Mohm 1/16W 1% 0402 SMD

RES 3.30Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MLTR-ND
Chip Resistor - Surface Mount 541-3.30MLTR-ND
3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MLDKR-ND
Chip Resistor - Surface Mount 541-3.30MLDKR-ND
3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MLCT-ND
Chip Resistor - Surface Mount 541-3.30MLCT-ND
3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M3, 1%, 0.63W, 0402; Resistance Vishay - 51P0045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 0.63W, 0402; Resistance Vishay
51P0045
Res, Thick Film, 3M3, 1%, 0.63W, 0402; Resistance Vishay 51P0045
RES, THICK FILM, 3M3, 1%, 0.63W, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 0.63W, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3712 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3712
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3712
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3342
Res, Thick Film, 3M3, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3342
RES, THICK FILM, 3M3, 1%, 0.063W, 0402, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 0.063W, 0402, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04023M30FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023M30FKED
Chip Resistor - Surface Mount CRCW04023M30FKED
RES SMD 3.3M OHM 1% 1/16W 0402

RES SMD 3.3M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04023M30FKED 541-3.30MLTR-ND 51P0045 28W3712 47P3342 CRCW04023M30FKED
Product Name RES 3.30M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M3, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 3M3, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 3.30E6 ohms 3.30E6 ohms 3.30E6 ohms 3.30E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details