RES 3.24Mohm 1/16W 1% 0402 SMD
3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.24M OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW04023M24FKTD | CRCW04023M24FKTD-ND | CRCW04023M24FKTD |
| Product Name | RES 3.24M OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | |
| Resistance Range | 3.24E6 ohms | 3.24E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts |
| Configuration | Single Resistor |