Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04023M24FKED

Description
3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.24MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MLTR-ND
Chip Resistor - Surface Mount 541-3.24MLTR-ND
3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MLDKR-ND
Chip Resistor - Surface Mount 541-3.24MLDKR-ND
3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MLCT-ND
Chip Resistor - Surface Mount 541-3.24MLCT-ND
3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.24M OHM 1/16W 1% 0402 SMD - CRCW04023M24FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24M OHM 1/16W 1% 0402 SMD
CRCW04023M24FKED
RES 3.24M OHM 1/16W 1% 0402 SMD CRCW04023M24FKED
RES 3.24Mohm 1/16W 1% 0402 SMD

RES 3.24Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 3M24, 1%, 0.63W, 0402; Resistance Vishay - 56P3893 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M24, 1%, 0.63W, 0402; Resistance Vishay
56P3893
Res, Thick Film, 3M24, 1%, 0.63W, 0402; Resistance Vishay 56P3893
RES, THICK FILM, 3M24, 1%, 0.63W, 0402; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 3M24, 1%, 0.63W, 0402; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M24, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M24, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3341
Res, Thick Film, 3M24, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3341
RES, THICK FILM, 3M24, 1%, 0.063W, 0402, REEL; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M24, 1%, 0.063W, 0402, REEL; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.24MLTR-ND CRCW04023M24FKED 56P3893 47P3341
Product Name Chip Resistor - Surface Mount RES 3.24M OHM 1/16W 1% 0402 SMD Res, Thick Film, 3M24, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 3M24, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD245JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details