Vishay Precision Group RES 3.16M OHM 1/16W 1% 0402 SMD CRCW04023M16FKED

Description
RES 3.16Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.16Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16M OHM 1/16W 1% 0402 SMD - CRCW04023M16FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/16W 1% 0402 SMD
CRCW04023M16FKED
RES 3.16M OHM 1/16W 1% 0402 SMD CRCW04023M16FKED
RES 3.16Mohm 1/16W 1% 0402 SMD

RES 3.16Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.16MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MLDKR-ND
Chip Resistor - Surface Mount 541-3.16MLDKR-ND
3.16 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MLCT-ND
Chip Resistor - Surface Mount 541-3.16MLCT-ND
3.16 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MLTR-ND
Chip Resistor - Surface Mount 541-3.16MLTR-ND
3.16 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M16, 1%, 0.063W, 0402, Reel; Resistance Vishay - 27K6049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M16, 1%, 0.063W, 0402, Reel; Resistance Vishay
27K6049
Res, Thick Film, 3M16, 1%, 0.063W, 0402, Reel; Resistance Vishay 27K6049
RES, THICK FILM, 3M16, 1%, 0.063W, 0402, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M16, 1%, 0.063W, 0402, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023M16FKED 541-3.16MLDKR-ND 27K6049
Product Name RES 3.16M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M16, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 3.16E6 ohms 3.16E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details