Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04023M16FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.16 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.16 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3710 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3710
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3710
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.16 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.16 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3710
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details