Vishay Precision Group Chip Resistor - Surface Mount CRCW04023M09FKED

Description
3.09 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.09 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.09MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09MLDKR-ND
Chip Resistor - Surface Mount 541-3.09MLDKR-ND
3.09 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.09 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09MLTR-ND
Chip Resistor - Surface Mount 541-3.09MLTR-ND
3.09 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.09 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09MLCT-ND
Chip Resistor - Surface Mount 541-3.09MLCT-ND
3.09 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.09 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.09M OHM 1/16W 1% 0402 SMD - CRCW04023M09FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09M OHM 1/16W 1% 0402 SMD
CRCW04023M09FKED
RES 3.09M OHM 1/16W 1% 0402 SMD CRCW04023M09FKED
RES 3.09Mohm 1/16W 1% 0402 SMD

RES 3.09Mohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04023M09FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04023M09FKED
Resistors - Chip Resistor - Surface Mount CRCW04023M09FKED
RES SMD 3.09M OHM 1% 1/16W 0402

RES SMD 3.09M OHM 1% 1/16W 0402

Supplier's Site
Resistor, Thick Film, 3.09Mohm, 63Mw, 1%; Resistance Vishay - 56P3891 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.09Mohm, 63Mw, 1%; Resistance Vishay
56P3891
Resistor, Thick Film, 3.09Mohm, 63Mw, 1%; Resistance Vishay 56P3891
RESISTOR, THICK FILM, 3.09MOHM, 63mW, 1%; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.09MOHM, 63mW, 1%; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M09, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M09, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3340
Res, Thick Film, 3M09, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3340
RES, THICK FILM, 3M09, 1%, 0.063W, 0402, REEL; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M09, 1%, 0.063W, 0402, REEL; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.09MLDKR-ND CRCW04023M09FKED CRCW04023M09FKED 56P3891
Product Name Chip Resistor - Surface Mount RES 3.09M OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 3.09Mohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers