Vishay Precision Group RES 3.01M OHM 1/16W 1% 0402 SMD CRCW04023M01FKED

Description
RES 3.01Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.01Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/16W 1% 0402 SMD - CRCW04023M01FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/16W 1% 0402 SMD
CRCW04023M01FKED
RES 3.01M OHM 1/16W 1% 0402 SMD CRCW04023M01FKED
RES 3.01Mohm 1/16W 1% 0402 SMD

RES 3.01Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.01MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MLTR-ND
Chip Resistor - Surface Mount 541-3.01MLTR-ND
3.01 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MLCT-ND
Chip Resistor - Surface Mount 541-3.01MLCT-ND
3.01 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MLDKR-ND
Chip Resistor - Surface Mount 541-3.01MLDKR-ND
3.01 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M01, 1%, 0.63W, 0402; Resistance Vishay - 51P0044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M01, 1%, 0.63W, 0402; Resistance Vishay
51P0044
Res, Thick Film, 3M01, 1%, 0.63W, 0402; Resistance Vishay 51P0044
RES, THICK FILM, 3M01, 1%, 0.63W, 0402; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M01, 1%, 0.63W, 0402; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M01, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M01, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3339
Res, Thick Film, 3M01, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3339
RES, THICK FILM, 3M01, 1%, 0.063W, 0402, REEL; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M01, 1%, 0.063W, 0402, REEL; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023M01FKED 541-3.01MLTR-ND 51P0044
Product Name RES 3.01M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M01, 1%, 0.63W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 3.01E6 ohms 3.01E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers