Vishay Intertechnology, Inc. RES 3.92K OHM .125W 1% 0402 SMD CRCW04023K92FKEDHP

Description
RES 3.92Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.92Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM .125W 1% 0402 SMD - CRCW04023K92FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM .125W 1% 0402 SMD
CRCW04023K92FKEDHP
RES 3.92K OHM .125W 1% 0402 SMD CRCW04023K92FKEDHP
RES 3.92Kohm .125W 1% 0402 SMD

RES 3.92Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K92FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023K92FKEDHP-ND
Chip Resistor - Surface Mount CRCW04023K92FKEDHP-ND
3.92 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.92 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04023K92FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K92FKEDHP
Chip Resistor - Surface Mount CRCW04023K92FKEDHP
RES SMD 3.92K OHM 1% 1/5W 0402

RES SMD 3.92K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04023K92FKEDHP CRCW04023K92FKEDHP-ND CRCW04023K92FKEDHP
Product Name RES 3.92K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details