Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 3.9Kohms 1% CRCW04023K90FKTD

Description
Thick Film Resistors - SMD 1/16watt 3.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 3.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 3.9Kohms 1% - CRCW04023K90FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.9Kohms 1%
CRCW04023K90FKTD
Thick Film Resistors - SMD 1/16watt 3.9Kohms 1% CRCW04023K90FKTD
Thick Film Resistors - SMD 1/16watt 3.9Kohms 1%

Thick Film Resistors - SMD 1/16watt 3.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K90FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023K90FKTD-ND
Chip Resistor - Surface Mount CRCW04023K90FKTD-ND
3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04023K90FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K90FKTD
Chip Resistor - Surface Mount CRCW04023K90FKTD
RES SMD 3.9K OHM 1% 1/16W 0402

RES SMD 3.9K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04023K90FKTD CRCW04023K90FKTD-ND CRCW04023K90FKTD
Product Name Thick Film Resistors - SMD 1/16watt 3.9Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers