Vishay Precision Group RES 3.90K OHM .125W 1% 0402 SMD CRCW04023K90FKEDHP

Description
RES 3.90Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.90Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM .125W 1% 0402 SMD - CRCW04023K90FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM .125W 1% 0402 SMD
CRCW04023K90FKEDHP
RES 3.90K OHM .125W 1% 0402 SMD CRCW04023K90FKEDHP
RES 3.90Kohm .125W 1% 0402 SMD

RES 3.90Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.90KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KYCT-ND
Chip Resistor - Surface Mount 541-3.90KYCT-ND
3.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KYTR-ND
Chip Resistor - Surface Mount 541-3.90KYTR-ND
3.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KYDKR-ND
Chip Resistor - Surface Mount 541-3.90KYDKR-ND
3.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4548 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4548
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4548
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.9 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.9 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0204
Res, 3K9, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0204
RES, 3K9, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.9kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K9, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.9kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04023K90FKEDHP 541-3.90KYCT-ND 41R4548 12AC0204
Product Name RES 3.90K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 3K9, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details