Vishay Precision Group RES 3.90K OHM 1/16W 1% 0402 SMD CRCW04023K90FKED

Description
RES 3.90Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.90Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/16W 1% 0402 SMD - CRCW04023K90FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/16W 1% 0402 SMD
CRCW04023K90FKED
RES 3.90K OHM 1/16W 1% 0402 SMD CRCW04023K90FKED
RES 3.90Kohm 1/16W 1% 0402 SMD

RES 3.90Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789298
Surface Mount Resistors 6789298
Vishay CRCW04023K90FKED

Vishay CRCW04023K90FKED

Supplier's Site
Surface Mount Resistors - 6789298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789298P
Surface Mount Resistors 6789298P
Vishay CRCW04023K90FKED

Vishay CRCW04023K90FKED

Supplier's Site
Surface Mount Resistors - 1823414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823414
Surface Mount Resistors 1823414
Vishay CRCW04023K90FKED

Vishay CRCW04023K90FKED

Supplier's Site
Surface Mount Resistors - 1688439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688439
Surface Mount Resistors 1688439
Vishay CRCW04023K90FKED

Vishay CRCW04023K90FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-3.90KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KLTR-ND
Chip Resistor - Surface Mount 541-3.90KLTR-ND
3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KLCT-ND
Chip Resistor - Surface Mount 541-3.90KLCT-ND
3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KLDKR-ND
Chip Resistor - Surface Mount 541-3.90KLDKR-ND
3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K9, 1%, 0.063W, 0402; Resistance Vishay - 89M6636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.063W, 0402; Resistance Vishay
89M6636
Res, Thick Film, 3K9, 1%, 0.063W, 0402; Resistance Vishay 89M6636
RES, THICK FILM, 3K9, 1%, 0.063W, 0402; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.063W, 0402; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6637
Res, Thick Film, 3K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6637
RES, THICK FILM, 3K9, 1%, 0.063W, 0402, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.063W, 0402, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04023K90FKED 6789298 6789298P 1823414 541-3.90KLTR-ND 89M6636 89M6637
Product Name RES 3.90K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 3K9, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 3K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details