Vishay Intertechnology, Inc. RES 3.65K OHM .125W 1% 0402 SMD CRCW04023K65FKEDHP

Description
RES 3.65Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.65Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM .125W 1% 0402 SMD - CRCW04023K65FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM .125W 1% 0402 SMD
CRCW04023K65FKEDHP
RES 3.65K OHM .125W 1% 0402 SMD CRCW04023K65FKEDHP
RES 3.65Kohm .125W 1% 0402 SMD

RES 3.65Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K65FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023K65FKEDHP-ND
Chip Resistor - Surface Mount CRCW04023K65FKEDHP-ND
3.65 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.65 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04023K65FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K65FKEDHP
Chip Resistor - Surface Mount CRCW04023K65FKEDHP
RES SMD 3.65K OHM 1% 1/5W 0402

RES SMD 3.65K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04023K65FKEDHP CRCW04023K65FKEDHP-ND CRCW04023K65FKEDHP
Product Name RES 3.65K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers