3.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
CRCW0402 3.6K 5% 200 RT7 ROHS COMPLIANT: NO
RES SMD 3.6K OHM 5% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04023K60JNTD-ND | CRCW04023K60JNTD | 48P7648 | CRCW04023K60JNTD |
| Product Name | Chip Resistor - Surface Mount | RES, 3.6K, 5%, 0402 | Crcw0402 3.6K 5% 200 Rt7 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | 0402 | 0402 | 0402; 0402 (1005 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |