Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K60FKED

Description
3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.60KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KLTR-ND
Chip Resistor - Surface Mount 541-3.60KLTR-ND
3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KLCT-ND
Chip Resistor - Surface Mount 541-3.60KLCT-ND
3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KLDKR-ND
Chip Resistor - Surface Mount 541-3.60KLDKR-ND
3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 3.6Kohms 1% 100ppm - CRCW04023K60FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.6Kohms 1% 100ppm
CRCW04023K60FKED
Thick Film Resistors - SMD 1/16watt 3.6Kohms 1% 100ppm CRCW04023K60FKED
Thick Film Resistors - SMD 1/16watt 3.6Kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 3.6Kohms 1% 100ppm

Supplier's Site
Surface Mount Resistors - 6789282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789282
Surface Mount Resistors 6789282
Vishay CRCW04023K60FKED

Vishay CRCW04023K60FKED

Supplier's Site
Surface Mount Resistors - 6789282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789282P
Surface Mount Resistors 6789282P
Vishay CRCW04023K60FKED

Vishay CRCW04023K60FKED

Supplier's Site
Surface Mount Resistors - 1688436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688436
Surface Mount Resistors 1688436
Vishay CRCW04023K60FKED

Vishay CRCW04023K60FKED

Supplier's Site
Surface Mount Resistors - 1823647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823647
Surface Mount Resistors 1823647
Vishay CRCW04023K60FKED

Vishay CRCW04023K60FKED

Supplier's Site
Res, Thick Film, 3K6, 1%, 0.063W, 0402; Resistance Vishay - 89M6635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 1%, 0.063W, 0402; Resistance Vishay
89M6635
Res, Thick Film, 3K6, 1%, 0.063W, 0402; Resistance Vishay 89M6635
RES, THICK FILM, 3K6, 1%, 0.063W, 0402; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 3K6, 1%, 0.063W, 0402; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3731
Res, Thick Film, 3K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3731
RES, THICK FILM, 3K6, 1%, 0.063W, 0402, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K6, 1%, 0.063W, 0402, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9068
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9068
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.60KLTR-ND CRCW04023K60FKED 6789282 6789282P 1823647 89M6635 43C3731 26W9068
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 3.6Kohms 1% 100ppm Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 3K6, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 3K6, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details