Vishay Intertechnology, Inc. RES 3.57K OHM .125W 1% 0402 SMD CRCW04023K57FKEDHP

Description
RES 3.57Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.57Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM .125W 1% 0402 SMD - CRCW04023K57FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM .125W 1% 0402 SMD
CRCW04023K57FKEDHP
RES 3.57K OHM .125W 1% 0402 SMD CRCW04023K57FKEDHP
RES 3.57Kohm .125W 1% 0402 SMD

RES 3.57Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K57FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023K57FKEDHP-ND
Chip Resistor - Surface Mount CRCW04023K57FKEDHP-ND
3.57 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.57 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04023K57FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K57FKEDHP
Chip Resistor - Surface Mount CRCW04023K57FKEDHP
RES SMD 3.57K OHM 1% 1/5W 0402

RES SMD 3.57K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04023K57FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04023K57FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04023K57FKEDHP
RES SMD 3.57K OHM 1% 1/5W 0402

RES SMD 3.57K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04023K57FKEDHP CRCW04023K57FKEDHP-ND CRCW04023K57FKEDHP CRCW04023K57FKEDHP
Product Name RES 3.57K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3570 ohms 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details