Vishay Precision Group CRCW04023K57FKED CRCW04023K57FKED

Description
CRCW04023K57FKED
Request a Quote Datasheet
Description
CRCW04023K57FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04023K57FKED - CRCW04023K57FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04023K57FKED
CRCW04023K57FKED
CRCW04023K57FKED CRCW04023K57FKED
CRCW04023K57FKED

CRCW04023K57FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-3.57KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KLCT-ND
Chip Resistor - Surface Mount 541-3.57KLCT-ND
3.57 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KLDKR-ND
Chip Resistor - Surface Mount 541-3.57KLDKR-ND
3.57 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KLTR-ND
Chip Resistor - Surface Mount 541-3.57KLTR-ND
3.57 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789273
Surface Mount Resistors 6789273
Vishay CRCW04023K57FKED

Vishay CRCW04023K57FKED

Supplier's Site
Surface Mount Resistors - 6789273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789273P
Surface Mount Resistors 6789273P
Vishay CRCW04023K57FKED

Vishay CRCW04023K57FKED

Supplier's Site
Surface Mount Resistors - 1823496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823496
Surface Mount Resistors 1823496
Vishay CRCW04023K57FKED

Vishay CRCW04023K57FKED

Supplier's Site
Surface Mount Resistors - 1688433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688433
Surface Mount Resistors 1688433
Vishay CRCW04023K57FKED

Vishay CRCW04023K57FKED

Supplier's Site
63mW Thick Film Resistors 50V ±1% ±100ppm/K -55℃~+155℃ 3.57kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW04023K57FKED - Utmel Electronic Limited
Hong Kong, China
63mW Thick Film Resistors 50V ±1% ±100ppm/K -55℃~+155℃ 3.57kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW04023K57FKED
63mW Thick Film Resistors 50V ±1% ±100ppm/K -55℃~+155℃ 3.57kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW04023K57FKED
63mW Thick Film Resistors 50V ±1% ±100ppm/K -55℃~+155℃ 3.57kΩ 0402 Chip Resistor - Surface Mount ROHS

63mW Thick Film Resistors 50V ±1% ±100ppm/K -55℃~+155℃ 3.57kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 3K57, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6947
Res, Thick Film, 3K57, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6947
RES, THICK FILM, 3K57, 1%, 0.063W, 0402, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.063W, 0402, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K57, 1%, 0.063W, 0402; Resistance Vishay - 52K6946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.063W, 0402; Resistance Vishay
52K6946
Res, Thick Film, 3K57, 1%, 0.063W, 0402; Resistance Vishay 52K6946
RES, THICK FILM, 3K57, 1%, 0.063W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.063W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9067
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9067
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K57FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K57FKED
Chip Resistor - Surface Mount CRCW04023K57FKED
RES SMD 3.57K OHM 1% 1/16W 0402

RES SMD 3.57K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04023K57FKED 541-3.57KLCT-ND 6789273 6789273P 1823496 17930-CRCW04023K57FKED 52K6947 26W9067 CRCW04023K57FKED
Product Name CRCW04023K57FKED Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 63mW Thick Film Resistors 50V ±1% ±100ppm/K -55℃~+155℃ 3.57kΩ 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 3K57, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details