Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K48FKTD

Description
RES SMD 3.48K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 3.48K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04023K48FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K48FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K48FKTDCT-ND
RES SMD 3.48K OHM 1% 1/16W 0402

RES SMD 3.48K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K48FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K48FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K48FKTDTR-ND
3.48 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K48FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K48FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K48FKTDDKR-ND
RES SMD 3.48K OHM 1% 1/16W 0402

RES SMD 3.48K OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW04023K48FKTD - CRCW04023K48FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04023K48FKTD
CRCW04023K48FKTD
CRCW04023K48FKTD CRCW04023K48FKTD
CRCW04023K48FKTD

CRCW04023K48FKTD

Supplier's Site
Res, Thick Film, 3K48, 1%, 0.063W, 0402; Resistance Vishay - 36C8962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.063W, 0402; Resistance Vishay
36C8962
Res, Thick Film, 3K48, 1%, 0.063W, 0402; Resistance Vishay 36C8962
RES, THICK FILM, 3K48, 1%, 0.063W, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K48, 1%, 0.063W, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 3K48, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7752
Res, Thick Film, 3K48, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7752
RES, THICK FILM, 3K48, 1%, 0.063W, 0402, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K48, 1%, 0.063W, 0402, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04023K48FKTDCT-ND CRCW04023K48FKTD 36C8962
Product Name Chip Resistor - Surface Mount CRCW04023K48FKTD Res, Thick Film, 3K48, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details