RES 3.48Kohm .125W 1% 0402 SMD
3.48 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 3.48K OHM 1% 1/5W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW04023K48FKEDHP | CRCW04023K48FKEDHP-ND | CRCW04023K48FKEDHP |
| Product Name | RES 3.48K OHM .125W 1% 0402 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | |
| Resistance Range | 3480 ohms | 3480 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.2000 watts | 0.2000 watts |
| Configuration | Single Resistor |