Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K40FKTD

Description
RES SMD 3.4K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 3.4K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04023K40FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K40FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K40FKTDDKR-ND
RES SMD 3.4K OHM 1% 1/16W 0402

RES SMD 3.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K40FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K40FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K40FKTDCT-ND
RES SMD 3.4K OHM 1% 1/16W 0402

RES SMD 3.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K40FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K40FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K40FKTDTR-ND
3.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.40K OHM 1/16W 1% 0402 SMD - CRCW04023K40FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/16W 1% 0402 SMD
CRCW04023K40FKTD
RES 3.40K OHM 1/16W 1% 0402 SMD CRCW04023K40FKTD
RES 3.40Kohm 1/16W 1% 0402 SMD

RES 3.40Kohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7748 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7748
Thick Film Chip Resistor; Resistance Vishay 07J7748
Thick Film Chip Resistor; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K40FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K40FKTD
Chip Resistor - Surface Mount CRCW04023K40FKTD
RES SMD 3.4K OHM 1% 1/16W 0402

RES SMD 3.4K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW04023K40FKTDDKR-ND CRCW04023K40FKTD 07J7748 CRCW04023K40FKTD
Product Name Chip Resistor - Surface Mount RES 3.40K OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details