The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series features a resistance value of 3.4 kΩ with a tolerance of ±1%. It has a rated power dissipation of 63 mW and a maximum voltage rating of 50 V. This resistor is RoHS compliant and is designed for use in automotive and other high-reliability applications. The product is characterized by its stability, with a resistance change of OîR/R = 1% for 1000 hours at 70 °C. It is packaged in a 0603 size format, making it suitable for compact circuit designs. The resistor is also equipped with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26W9065 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay |
| Configuration | Single Resistor |