Vishay Intertechnology, Inc. RES 3.3K OHM 1/16W 5% 0402 SMD CRCW04023K30JNTD

Description
RES 3.3Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 3.3Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/16W 5% 0402 SMD - CRCW04023K30JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/16W 5% 0402 SMD
CRCW04023K30JNTD
RES 3.3K OHM 1/16W 5% 0402 SMD CRCW04023K30JNTD
RES 3.3Kohm 1/16W 5% 0402 SMD

RES 3.3Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04023K30JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K30JNTDDKR-ND
RES SMD 3.3K OHM 5% 1/16W 0402

RES SMD 3.3K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K30JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K30JNTDTR-ND
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K30JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K30JNTDCT-ND
RES SMD 3.3K OHM 5% 1/16W 0402

RES SMD 3.3K OHM 5% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023K30JNTD 541-CRCW04023K30JNTDDKR-ND
Product Name RES 3.3K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details