Vishay Intertechnology, Inc. RES 3.3K OHM .125W 5% 0402 SMD CRCW04023K30JNEDHP

Description
RES 3.3Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 3.3Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM .125W 5% 0402 SMD - CRCW04023K30JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM .125W 5% 0402 SMD
CRCW04023K30JNEDHP
RES 3.3K OHM .125W 5% 0402 SMD CRCW04023K30JNEDHP
RES 3.3Kohm .125W 5% 0402 SMD

RES 3.3Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04023K30JNEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30JNEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K30JNEDHPTR-ND
3.3 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K30JNEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30JNEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K30JNEDHPDKR-ND
3.3 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K30JNEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30JNEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K30JNEDHPCT-ND
3.3 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04023K30JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K30JNEDHP
Chip Resistor - Surface Mount CRCW04023K30JNEDHP
RES SMD 3.3K OHM 5% 1/5W 0402

RES SMD 3.3K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04023K30JNEDHP 541-CRCW04023K30JNEDHPTR-ND CRCW04023K30JNEDHP
Product Name RES 3.3K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details