Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K30JNED

Description
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount series offers standard thick film resistors suitable for various applications, including automotive, industrial, and telecommunications. These resistors are AEC-Q200 qualified, ensuring reliability under different environmental conditions with a stability rating of OîR/R ,â§ 1% over 1000 hours at 70 °C. The resistors are available in multiple sizes, including 0402, 0603, 0805, 1206, 1210, 1218, 2010, and 2512, with resistance values ranging from 1 Ω to 10 MΩ, and tolerances of ±1% or ±5%. They feature a temperature coefficient of resistance (TCR) of ±100 ppm/K or ±200 ppm/K, depending on the specific part. The operating temperature range is from -55 °C to +155 °C, with a maximum operating voltage of up to 500 V, depending on the size. These resistors are packaged in tape and reel formats, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount series offers standard thick film resistors suitable for various applications, including automotive, industrial, and telecommunications. These resistors are AEC-Q200 qualified, ensuring reliability under different environmental conditions with a stability rating of OîR/R ,â§ 1% over 1000 hours at 70 °C. The resistors are available in multiple sizes, including 0402, 0603, 0805, 1206, 1210, 1218, 2010, and 2512, with resistance values ranging from 1 Ω to 10 MΩ, and tolerances of ±1% or ±5%. They feature a temperature coefficient of resistance (TCR) of ±100 ppm/K or ±200 ppm/K, depending on the specific part. The operating temperature range is from -55 °C to +155 °C, with a maximum operating voltage of up to 500 V, depending on the size. These resistors are packaged in tape and reel formats, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.3KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KJDKR-ND
Chip Resistor - Surface Mount 541-3.3KJDKR-ND
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KJCT-ND
Chip Resistor - Surface Mount 541-3.3KJCT-ND
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KJTR-ND
Chip Resistor - Surface Mount 541-3.3KJTR-ND
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0402 (1005 Metric) Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Number of Terminations: 2 Base Product Number: CRCW0402

Manufacturer: Vishay
Category: Resistors -Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Number of Terminations: 2
Base Product Number: CRCW0402

Buy Now Datasheet
RES 3.3K OHM 1/16W 5% 0402 SMD - CRCW04023K30JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/16W 5% 0402 SMD
CRCW04023K30JNED
RES 3.3K OHM 1/16W 5% 0402 SMD CRCW04023K30JNED
RES 3.3Kohm 1/16W 5% 0402 SMD

RES 3.3Kohm 1/16W 5% 0402 SMD

Supplier's Site
Res, Thick Film, 3K3, 5%, 0.063W, 0402; Resistance Vishay - 59M6723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.063W, 0402; Resistance Vishay
59M6723
Res, Thick Film, 3K3, 5%, 0.063W, 0402; Resistance Vishay 59M6723
RES, THICK FILM, 3K3, 5%, 0.063W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.063W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8691
Res, Thick Film, 3K3, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8691
RES, THICK FILM, 3K3, 5%, 0.063W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.063W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04023K30JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04023K30JNED
Resistors - Chip Resistor - Surface Mount CRCW04023K30JNED
RES SMD 3.3K OHM 5% 1/16W 0402

RES SMD 3.3K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.3KJDKR-ND CRCW04023K30JNED 59M6723 19K8691 CRCW04023K30JNED
Product Name Chip Resistor - Surface Mount Resistors -Chip Resistor - Surface Mount RES 3.3K OHM 1/16W 5% 0402 SMD Res, Thick Film, 3K3, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 3K3, 5%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details