Vishay Intertechnology, Inc. RES 3.30K OHM 1/16W 1% 0402 SMD CRCW04023K30FKTD

Description
RES 3.30Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.30Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/16W 1% 0402 SMD - CRCW04023K30FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/16W 1% 0402 SMD
CRCW04023K30FKTD
RES 3.30K OHM 1/16W 1% 0402 SMD CRCW04023K30FKTD
RES 3.30Kohm 1/16W 1% 0402 SMD

RES 3.30Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04023K30FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K30FKTDTR-ND
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K30FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K30FKTDCT-ND
RES SMD 3.3K OHM 1% 1/16W 0402

RES SMD 3.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K30FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K30FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K30FKTDDKR-ND
RES SMD 3.3K OHM 1% 1/16W 0402

RES SMD 3.3K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023K30FKTD 541-CRCW04023K30FKTDTR-ND
Product Name RES 3.30K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers