Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K30FKEDHP

Description
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.30KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KYDKR-ND
Chip Resistor - Surface Mount 541-3.30KYDKR-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KYTR-ND
Chip Resistor - Surface Mount 541-3.30KYTR-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KYCT-ND
Chip Resistor - Surface Mount 541-3.30KYCT-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121663P
Surface Mount Resistors 8121663P
Vishay CRCW04023K30FKEDHP

Vishay CRCW04023K30FKEDHP

Supplier's Site
Surface Mount Resistors - 8121663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121663
Surface Mount Resistors 8121663
Vishay CRCW04023K30FKEDHP

Vishay CRCW04023K30FKEDHP

Supplier's Site
Surface Mount Resistors - 1823805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823805
Surface Mount Resistors 1823805
Vishay CRCW04023K30FKEDHP

Vishay CRCW04023K30FKEDHP

Supplier's Site
Surface Mount Resistors - 1823232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823232
Surface Mount Resistors 1823232
Vishay CRCW04023K30FKEDHP

Vishay CRCW04023K30FKEDHP

Supplier's Site
RES 3.30K OHM .125W 1% 0402 SMD - CRCW04023K30FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM .125W 1% 0402 SMD
CRCW04023K30FKEDHP
RES 3.30K OHM .125W 1% 0402 SMD CRCW04023K30FKEDHP
RES 3.30Kohm .125W 1% 0402 SMD

RES 3.30Kohm .125W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, 3K3, 1%, 0.2W, 0402; Resistance Vishay - 51X8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K3, 1%, 0.2W, 0402; Resistance Vishay
51X8614
Res, Aec-Q200, 3K3, 1%, 0.2W, 0402; Resistance Vishay 51X8614
RES, AEC-Q200, 3K3, 1%, 0.2W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 3K3, 1%, 0.2W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3K3, 1%, 0.2W, 0402; Resistance Vishay - 65AC3356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K3, 1%, 0.2W, 0402; Resistance Vishay
65AC3356
Res, Aec-Q200, 3K3, 1%, 0.2W, 0402; Resistance Vishay 65AC3356
RES, AEC-Q200, 3K3, 1%, 0.2W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 3K3, 1%, 0.2W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0203
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0203
RES, 3K3, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K3, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.30KYDKR-ND 8121663P 8121663 1823805 CRCW04023K30FKEDHP 51X8614 12AC0203
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 3.30K OHM .125W 1% 0402 SMD Res, Aec-Q200, 3K3, 1%, 0.2W, 0402; Resistance Vishay Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers