Vishay Precision Group Surface Mount Resistors CRCW04023K30FKED

Description
Vishay CRCW04023K30FKED
Request a Quote Datasheet
Description
Vishay CRCW04023K30FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789263
Surface Mount Resistors 6789263
Vishay CRCW04023K30FKED

Vishay CRCW04023K30FKED

Supplier's Site
Surface Mount Resistors - 6789263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789263P
Surface Mount Resistors 6789263P
Vishay CRCW04023K30FKED

Vishay CRCW04023K30FKED

Supplier's Site
Surface Mount Resistors - 1823455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823455
Surface Mount Resistors 1823455
Vishay CRCW04023K30FKED

Vishay CRCW04023K30FKED

Supplier's Site
Surface Mount Resistors - 1688431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688431
Surface Mount Resistors 1688431
Vishay CRCW04023K30FKED

Vishay CRCW04023K30FKED

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04023K30FKED
915795-CRCW04023K30FKED
Chip Resistor - Surface Mount - CRCW04023K30FKED 915795-CRCW04023K30FKED
Manufacturer: Vishay Win Source Part Number: 915795-CRCW04023K30F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3.30KLTR, D10/CRCW0402 100 3K3 1% ET7 E3, 541-3.30KLCT, 541-3.30KLDKR

Manufacturer: Vishay
Win Source Part Number: 915795-CRCW04023K30FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3.30KLTR, D10/CRCW0402 100 3K3 1% ET7 E3, 541-3.30KLCT, 541-3.30KLDKR

Buy Now Datasheet
Automotive SMD 50V Resistor - 52-CRCW04023K30FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V Resistor
52-CRCW04023K30FKED
Automotive SMD 50V Resistor 52-CRCW04023K30FKED
3.3kR 1% 50V 0402 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW04023K30FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04023K30FKED can be used for catalog matching and distributor lookup.

3.3kR 1% 50V 0402 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW04023K30FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04023K30FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3.30KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KLCT-ND
Chip Resistor - Surface Mount 541-3.30KLCT-ND
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KLTR-ND
Chip Resistor - Surface Mount 541-3.30KLTR-ND
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KLDKR-ND
Chip Resistor - Surface Mount 541-3.30KLDKR-ND
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 3.3Kohms 1% 100ppm - CRCW04023K30FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.3Kohms 1% 100ppm
CRCW04023K30FKED
Thick Film Resistors - SMD 1/16watt 3.3Kohms 1% 100ppm CRCW04023K30FKED
Thick Film Resistors - SMD 1/16watt 3.3Kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 3.3Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K30FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K30FKED
Chip Resistor - Surface Mount CRCW04023K30FKED
RES SMD 3.3K OHM 1% 1/16W 0402

RES SMD 3.3K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 3K3, 1%, 0.063W, 0402; Resistance Vishay - 72M6772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.063W, 0402; Resistance Vishay
72M6772
Res, Thick Film, 3K3, 1%, 0.063W, 0402; Resistance Vishay 72M6772
RES, THICK FILM, 3K3, 1%, 0.063W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.063W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3726
Res, Thick Film, 3K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3726
RES, THICK FILM, 3K3, 1%, 0.063W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.063W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9064 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9064
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9064
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 3.3kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW04023K30FKED - Utmel Electronic Limited
Hong Kong, China
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 3.3kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW04023K30FKED
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 3.3kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW04023K30FKED
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 3.3kΩ 0402 Chip Resistor - Surface Mount ROHS

63mW 75V ±1% ±100ppm/K -55℃~+155℃ 3.3kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 6789263 6789263P 1823455 915795-CRCW04023K30FKED 52-CRCW04023K30FKED 541-3.30KLCT-ND CRCW04023K30FKED CRCW04023K30FKED 72M6772 43C3726 26W9064 17930-CRCW04023K30FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW04023K30FKED Automotive SMD 50V Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 3.3Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 3K3, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 3K3, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 63mW 75V ±1% ±100ppm/K -55℃~+155℃ 3.3kΩ 0402 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details