Vishay Intertechnology, Inc. Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW04023K24FKTD

Description
Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW04023K24FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW04023K24FKTD
Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW04023K24FKTD
Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04023K24FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K24FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K24FKTDCT-ND
RES SMD 3.24K OHM 1% 1/16W 0402

RES SMD 3.24K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K24FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K24FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K24FKTDTR-ND
3.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K24FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K24FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K24FKTDDKR-ND
RES SMD 3.24K OHM 1% 1/16W 0402

RES SMD 3.24K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 3K24, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K24, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7737
Res, Thick Film, 3K24, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7737
RES, THICK FILM, 3K24, 1%, 0.063W, 0402, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K24, 1%, 0.063W, 0402, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023K24FKTD 541-CRCW04023K24FKTDCT-ND 07J7737
Product Name Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 3K24, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details