Thick Film ResistorSeries:CRCW;
3.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
3.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
3.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 3K24, 1%, 0.063W, 0402; Resistance:3.24kohm;
RES, THICK FILM, 3K24, 1%, 0.063W, 0402, REEL; Resistance:3.24kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
RES SMD 3.24K OHM 1% 1/16W 0402
RES SMD 3.24K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW04023K24FKED | 541-3.24KLDKR-ND | 52K6940 | 26W9063 | CRCW04023K24FKED | CRCW04023K24FKED |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:3.24kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Chip Resistor - Surface Mount | Res, Thick Film, 3K24, 1%, 0.063W, 0402; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | ||||
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | 0402; 0402 (1005 Metric) |