Vishay Intertechnology, Inc. RES 3.16K OHM .125W 1% 0402 SMD CRCW04023K16FKEDHP

Description
RES 3.16Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.16Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM .125W 1% 0402 SMD - CRCW04023K16FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM .125W 1% 0402 SMD
CRCW04023K16FKEDHP
RES 3.16K OHM .125W 1% 0402 SMD CRCW04023K16FKEDHP
RES 3.16Kohm .125W 1% 0402 SMD

RES 3.16Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04023K16FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K16FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K16FKEDHPCT-ND
3.16 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.16 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K16FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K16FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K16FKEDHPDKR-ND
3.16 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.16 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K16FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K16FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K16FKEDHPTR-ND
3.16 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.16 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04023K16FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04023K16FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04023K16FKEDHP
RES SMD 3.16K OHM 1% 1/5W 0402

RES SMD 3.16K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04023K16FKEDHP 541-CRCW04023K16FKEDHPCT-ND CRCW04023K16FKEDHP
Product Name RES 3.16K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers