Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K09FKTD

Description
3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04023K09FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K09FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K09FKTDTR-ND
3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K09FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K09FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K09FKTDCT-ND
RES SMD 3.09K OHM 1% 1/16W 0402

RES SMD 3.09K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K09FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K09FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K09FKTDDKR-ND
RES SMD 3.09K OHM 1% 1/16W 0402

RES SMD 3.09K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW04023K09FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW04023K09FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW04023K09FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7727
Res, Thick Film, 3K09, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7727
RES, THICK FILM, 3K09, 1%, 0.063W, 0402, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K09, 1%, 0.063W, 0402, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04023K09FKTDTR-ND CRCW04023K09FKTD 07J7727
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 3K09, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details