Vishay Precision Group Thick Film Resistors - SMD 1/16watt 3.09Kohms 1% CRCW04023K09FKED

Description
Thick Film Resistors - SMD 1/16watt 3.09Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 3.09Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 3.09Kohms 1% - CRCW04023K09FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.09Kohms 1%
CRCW04023K09FKED
Thick Film Resistors - SMD 1/16watt 3.09Kohms 1% CRCW04023K09FKED
Thick Film Resistors - SMD 1/16watt 3.09Kohms 1%

Thick Film Resistors - SMD 1/16watt 3.09Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.09KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KLTR-ND
Chip Resistor - Surface Mount 541-3.09KLTR-ND
3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KLCT-ND
Chip Resistor - Surface Mount 541-3.09KLCT-ND
3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KLDKR-ND
Chip Resistor - Surface Mount 541-3.09KLDKR-ND
3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789251
Surface Mount Resistors 6789251
Vishay CRCW04023K09FKED

Vishay CRCW04023K09FKED

Supplier's Site
Surface Mount Resistors - 6789251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789251P
Surface Mount Resistors 6789251P
Vishay CRCW04023K09FKED

Vishay CRCW04023K09FKED

Supplier's Site
Surface Mount Resistors - 1823417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823417
Surface Mount Resistors 1823417
Vishay CRCW04023K09FKED

Vishay CRCW04023K09FKED

Supplier's Site
Surface Mount Resistors - 1688427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688427
Surface Mount Resistors 1688427
Vishay CRCW04023K09FKED

Vishay CRCW04023K09FKED

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.063W, 0402; Resistance Vishay - 52K6936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.063W, 0402; Resistance Vishay
52K6936
Res, Thick Film, 3K09, 1%, 0.063W, 0402; Resistance Vishay 52K6936
RES, THICK FILM, 3K09, 1%, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K09, 1%, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6937
Res, Thick Film, 3K09, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6937
RES, THICK FILM, 3K09, 1%, 0.063W, 0402, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K09, 1%, 0.063W, 0402, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04023K09FKED 541-3.09KLTR-ND 6789251 6789251P 1823417 52K6936
Product Name Thick Film Resistors - SMD 1/16watt 3.09Kohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 3K09, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Resistance Range 3090 ohms 3090 ohms 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data