Vishay Precision Group Surface Mount Resistors CRCW04023K01FKED

Description
Vishay CRCW04023K01FKED
Request a Quote Datasheet
Description
Vishay CRCW04023K01FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789257
Surface Mount Resistors 6789257
Vishay CRCW04023K01FKED

Vishay CRCW04023K01FKED

Supplier's Site
Surface Mount Resistors - 6789257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789257P
Surface Mount Resistors 6789257P
Vishay CRCW04023K01FKED

Vishay CRCW04023K01FKED

Supplier's Site
Surface Mount Resistors - 1819331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819331
Surface Mount Resistors 1819331
Vishay CRCW04023K01FKED

Vishay CRCW04023K01FKED

Supplier's Site
Surface Mount Resistors - 1688429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688429
Surface Mount Resistors 1688429
Vishay CRCW04023K01FKED

Vishay CRCW04023K01FKED

Supplier's Site
CRCW04023K01FKED - CRCW04023K01FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04023K01FKED
CRCW04023K01FKED
CRCW04023K01FKED CRCW04023K01FKED
CRCW04023K01FKED

CRCW04023K01FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-3.01KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KLDKR-ND
Chip Resistor - Surface Mount 541-3.01KLDKR-ND
3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KLCT-ND
Chip Resistor - Surface Mount 541-3.01KLCT-ND
3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KLTR-ND
Chip Resistor - Surface Mount 541-3.01KLTR-ND
3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K01, 1%, 0.063W, 0402; Resistance Vishay - 52K6935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.063W, 0402; Resistance Vishay
52K6935
Res, Thick Film, 3K01, 1%, 0.063W, 0402; Resistance Vishay 52K6935
RES, THICK FILM, 3K01, 1%, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K01, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3457
Res, Thick Film, 3K01, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3457
RES, THICK FILM, 3K01, 1%, 0.063W, 0402, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.063W, 0402, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9061 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9061
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9061
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 3.01kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW04023K01FKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 3.01kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW04023K01FKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 3.01kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW04023K01FKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 3.01kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 3.01kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789257 6789257P 1819331 CRCW04023K01FKED 541-3.01KLDKR-ND 52K6935 26W9061 17930-CRCW04023K01FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors CRCW04023K01FKED Chip Resistor - Surface Mount Res, Thick Film, 3K01, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 3.01kΩ 0402 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 3010 ohms 3010 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details