Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K00FKTD

Description
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04023K00FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023K00FKTD-ND
Chip Resistor - Surface Mount CRCW04023K00FKTD-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04023K00FKTD - CRCW04023K00FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04023K00FKTD
CRCW04023K00FKTD
CRCW04023K00FKTD CRCW04023K00FKTD
CRCW04023K00FKTD

CRCW04023K00FKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K00FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K00FKTD
Chip Resistor - Surface Mount CRCW04023K00FKTD
RES SMD 3K OHM 1% 1/16W 0402

RES SMD 3K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 09J3776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.063W, 0402, Reel; Resistance Vishay
09J3776
Res, Thick Film, 3K, 1%, 0.063W, 0402, Reel; Resistance Vishay 09J3776
RES, THICK FILM, 3K, 1%, 0.063W, 0402, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K, 1%, 0.063W, 0402, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04023K00FKTD-ND CRCW04023K00FKTD CRCW04023K00FKTD 09J3776
Product Name Chip Resistor - Surface Mount CRCW04023K00FKTD Chip Resistor - Surface Mount Res, Thick Film, 3K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details