Vishay Precision Group Surface Mount Resistors CRCW04023K00FKED

Description
Vishay CRCW04023K00FKED
Request a Quote Datasheet
Description
Vishay CRCW04023K00FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789254
Surface Mount Resistors 6789254
Vishay CRCW04023K00FKED

Vishay CRCW04023K00FKED

Supplier's Site
Surface Mount Resistors - 6789254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789254P
Surface Mount Resistors 6789254P
Vishay CRCW04023K00FKED

Vishay CRCW04023K00FKED

Supplier's Site
Surface Mount Resistors - 1688428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688428
Surface Mount Resistors 1688428
Vishay CRCW04023K00FKED

Vishay CRCW04023K00FKED

Supplier's Site
Surface Mount Resistors - 1819305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819305
Surface Mount Resistors 1819305
Vishay CRCW04023K00FKED

Vishay CRCW04023K00FKED

Supplier's Site
RES 3.00K OHM 1/16W 1% 0402 SMD - CRCW04023K00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/16W 1% 0402 SMD
CRCW04023K00FKED
RES 3.00K OHM 1/16W 1% 0402 SMD CRCW04023K00FKED
RES 3.00Kohm 1/16W 1% 0402 SMD

RES 3.00Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KLCT-ND
Chip Resistor - Surface Mount 541-3.00KLCT-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KLTR-ND
Chip Resistor - Surface Mount 541-3.00KLTR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KLDKR-ND
Chip Resistor - Surface Mount 541-3.00KLDKR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3456
Res, Thick Film, 3K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3456
RES, THICK FILM, 3K, 1%, 0.063W, 0402, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.063W, 0402, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.063W, 0402; Resistance Vishay - 52K6934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.063W, 0402; Resistance Vishay
52K6934
Res, Thick Film, 3K, 1%, 0.063W, 0402; Resistance Vishay 52K6934
RES, THICK FILM, 3K, 1%, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5296 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5296
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5296
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04023K00FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K00FKED
Chip Resistor - Surface Mount CRCW04023K00FKED
RES SMD 3K OHM 1% 1/16W 0402

RES SMD 3K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789254 6789254P 1819305 CRCW04023K00FKED 541-3.00KLCT-ND 42K3456 52K6934 61M5296 CRCW04023K00FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 3.00K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 3K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details