Vishay Precision Group Chip Resistor - Surface Mount CRCW040239R2FKTD

Description
RES SMD 39.2 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 39.2 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040239R2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239R2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040239R2FKTDCT-ND
RES SMD 39.2 OHM 1% 1/16W 0402

RES SMD 39.2 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040239R2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239R2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040239R2FKTDTR-ND
39.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040239R2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239R2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040239R2FKTDDKR-ND
RES SMD 39.2 OHM 1% 1/16W 0402

RES SMD 39.2 OHM 1% 1/16W 0402

Buy Now Datasheet
RES 39.2 OHM 1/16W 1% 0402 SMD - CRCW040239R2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/16W 1% 0402 SMD
CRCW040239R2FKTD
RES 39.2 OHM 1/16W 1% 0402 SMD CRCW040239R2FKTD
RES 39.2ohm 1/16W 1% 0402 SMD

RES 39.2ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040239R2FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040239R2FKTD
Resistors - Chip Resistor - Surface Mount CRCW040239R2FKTD
RES SMD 39.2 OHM 1% 1/16W 0402

RES SMD 39.2 OHM 1% 1/16W 0402

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7775 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7775
Thick Film Chip Resistor; Resistance Vishay 07J7775
Thick Film Chip Resistor; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW040239R2FKTDCT-ND CRCW040239R2FKTD CRCW040239R2FKTD 07J7775
Product Name Chip Resistor - Surface Mount RES 39.2 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers