Vishay Precision Group SMD 39.2 Ohm 50V 63mW Resistor CRCW040239R2FKED

Description
0402 Thick Film Resistor, 39.2 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW040239R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39.2 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239R2FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 39.2 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW040239R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39.2 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239R2FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39.2 Ohm 50V 63mW Resistor - 52-CRCW040239R2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39.2 Ohm 50V 63mW Resistor
52-CRCW040239R2FKED
SMD 39.2 Ohm 50V 63mW Resistor 52-CRCW040239R2FKED
0402 Thick Film Resistor, 39.2 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW040239R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39.2 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239R2FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 39.2 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW040239R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39.2 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239R2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW040239R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW040239R2FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040239R2FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Surface Mount Resistors - 6789245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789245
Surface Mount Resistors 6789245
Vishay CRCW040239R2FKED

Vishay CRCW040239R2FKED

Supplier's Site
Surface Mount Resistors - 6789245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789245P
Surface Mount Resistors 6789245P
Vishay CRCW040239R2FKED

Vishay CRCW040239R2FKED

Supplier's Site
Surface Mount Resistors - 1819267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819267
Surface Mount Resistors 1819267
Vishay CRCW040239R2FKED

Vishay CRCW040239R2FKED

Supplier's Site
Surface Mount Resistors - 1688425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688425
Surface Mount Resistors 1688425
Vishay CRCW040239R2FKED

Vishay CRCW040239R2FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-39.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2LDKR-ND
Chip Resistor - Surface Mount 541-39.2LDKR-ND
39.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2LCT-ND
Chip Resistor - Surface Mount 541-39.2LCT-ND
39.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2LTR-ND
Chip Resistor - Surface Mount 541-39.2LTR-ND
39.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958499-CRCW040239R2FKED
Resistors - Chip Resistor - Surface Mount 958499-CRCW040239R2FKED
Win Source Part Number: 958499-CRCW040239R2F KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 39.2 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-0739R2L; RK73H1ETTP39R2F; CRCW040240R2FKED; RC0402FR-0739RL; CRCW040241R2FKED; RC0402FR-0735R7LCRCW 040239R2FKED.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-39.2LTR,D10/CRCW 0402 100 39R2 1% ET7 E3,541-39.2LDKR,541- 39.2LCT Base Product Number: CRCW0402

Win Source Part Number: 958499-CRCW040239R2FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39.2 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-0739R2L; RK73H1ETTP39R2F; CRCW040240R2FKED; RC0402FR-0739RL; CRCW040241R2FKED; RC0402FR-0735R7LCRCW040239R2FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-39.2LTR,D10/CRCW0402 100 39R2 1% ET7 E3,541-39.2LDKR,541-39.2LCT
Base Product Number: CRCW0402

Buy Now Datasheet
Res, Thick Film, 39R2, 1%, 0.063W, 0402; Resistance Vishay - 52K7029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.063W, 0402; Resistance Vishay
52K7029
Res, Thick Film, 39R2, 1%, 0.063W, 0402; Resistance Vishay 52K7029
RES, THICK FILM, 39R2, 1%, 0.063W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.063W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7030
Res, Thick Film, 39R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7030
RES, THICK FILM, 39R2, 1%, 0.063W, 0402, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.063W, 0402, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040239R2FKED CRCW040239R2FKED 6789245 6789245P 1819267 541-39.2LDKR-ND 958499-CRCW040239R2FKED 52K7029
Product Name SMD 39.2 Ohm 50V 63mW Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0.... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 39R2, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details